CHERRY logo

CHERRY DW 8000 keyboard Mouse included Universal RF Wireless QWERTY US English Silver, White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91137
Info modified on:
09 Mar 2024, 14:04:25
Short summary description CHERRY DW 8000 keyboard Mouse included Universal RF Wireless QWERTY US English Silver, White:

CHERRY DW 8000, Wireless, RF Wireless, Mechanical, QWERTY, Silver, White, Mouse included

Long summary description CHERRY DW 8000 keyboard Mouse included Universal RF Wireless QWERTY US English Silver, White:

CHERRY DW 8000. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Mechanical, Keyboard layout: QWERTY, Keyboard number of keys: 109, Recommended usage: Universal. Product color: Silver, White. Mouse included

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.