CHERRY logo

CHERRY STREAM XT keyboard Home USB QWERTZ German Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107736
Info modified on:
13 Nov 2024, 17:39:51
Short summary description CHERRY STREAM XT keyboard Home USB QWERTZ German Black:

CHERRY STREAM XT, Full-size (100%), Wired, USB, QWERTZ, Black

Long summary description CHERRY STREAM XT keyboard Home USB QWERTZ German Black:

CHERRY STREAM XT. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ, Keyboard number of keys: 111. Cable length: 70.9" (1.8 m). Recommended usage: Home. Product color: Black

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.