CHERRY INITIAL Corded MultiMedia Keyboard, Wired, USB, Black
CHERRY INITIAL Corded MultiMedia Keyboard. Connectivity technology: Wired, Device interface: USB. Cable length: 70.9" (1.8 m). Product color: Black