CHERRY logo

CHERRY MX 2.0S RGB keyboard Gaming USB QWERTZ German White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60479
Info modified on:
10 Aug 2024, 11:52:45
Short summary description CHERRY MX 2.0S RGB keyboard Gaming USB QWERTZ German White:

CHERRY MX 2.0S RGB, Wired, USB, Mechanical, QWERTZ, RGB LED, White

Long summary description CHERRY MX 2.0S RGB keyboard Gaming USB QWERTZ German White:

CHERRY MX 2.0S RGB. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTZ, Keyboard number of keys: 110. Backlight type: RGB LED. Cable length: 70.9" (1.8 m). Recommended usage: Gaming. Product color: White

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.