CHERRY logo

CHERRY K5V2 Compact keyboard Gaming USB QWERTY English White

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8339
Info modified on:
10 Aug 2024, 10:52:22
Short summary description CHERRY K5V2 Compact keyboard Gaming USB QWERTY English White:

CHERRY K5V2 Compact, Wired, USB, Mechanical, QWERTY, RGB LED, White

Long summary description CHERRY K5V2 Compact keyboard Gaming USB QWERTY English White:

CHERRY K5V2 Compact. Keyboard form factor: 65%. Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY, Keyboard number of keys: 67. Backlight type: RGB LED. Cable length: 78.7" (2 m). Recommended usage: Gaming. Product color: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.