CHERRY K5V2 Compact, Wired, USB, Mechanical, AZERTY, RGB LED, Black
CHERRY K5V2 Compact. Keyboard form factor: 65%. Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: AZERTY, Keyboard number of keys: 68. Backlight type: RGB LED. Cable length: 78.7" (2 m). Recommended usage: Gaming. Product color: Black