Cellularline 8018080456855, Cover, Samsung, Galaxy S23, 6.1", Black
Cellularline 8018080456855. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy S23, Maximum screen size: 6.1", Surface coloration: Monochromatic, Product color: Black, Desktop stand