Cellularline logo

Cellularline BTPEARLK headphones/headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black, Silver

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30327
Info modified on:
24 Sept 2024, 10:31:27
Short summary description Cellularline BTPEARLK headphones/headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black, Silver:

Cellularline BTPEARLK, Wireless, Calls/Music, Headset, Black, Silver

Long summary description Cellularline BTPEARLK headphones/headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black, Silver:

Cellularline BTPEARLK. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Wireless range: 393.7" (10 m). Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.