Cellularline BTHARKTWSP, True Wireless Stereo (TWS), Calls/Music, 1.34 oz (38 g), Headset, Pink
Cellularline BTHARKTWSP. Product type: Headset. Connectivity technology: True Wireless Stereo (TWS), Bluetooth. Recommended usage: Calls/Music. Wireless range: 393.7" (10 m). Weight: 1.34 oz (38 g). Product color: Pink