Cellularline logo

Cellularline BTEASYFITTOUCHB activity tracker Wristband activity tracker IP67 Black, Blue

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112463
Info modified on:
24 Sept 2024, 10:30:34
Short summary description Cellularline BTEASYFITTOUCHB activity tracker Wristband activity tracker IP67 Black, Blue:

Cellularline BTEASYFITTOUCHB, Wristband activity tracker, IP67

Long summary description Cellularline BTEASYFITTOUCHB activity tracker Wristband activity tracker IP67 Black, Blue:

Cellularline BTEASYFITTOUCHB. Device type: Wristband activity tracker, Product color: Black, Blue, Control type: Touch. Battery life: 7 day(s). Package width: 1.38" (35 mm), Package depth: 3.66" (93 mm), Package height: 6.97" (177 mm). Mobile operating systems supported: Android 4.3, Android 4.4, Android 5.0, iOS 6.0, iOS 6.1, iOS 7.0, iOS 7.1, iOS 7.2, iOS 8.0. Brand compatibility: Any brand, Connectivity technology: Wireless

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.