Cellularline logo

Cellularline BTEASYFITBANDK activity tracker LED Wristband activity tracker IP67 Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96710
Info modified on:
24 Sept 2024, 10:30:32
Short summary description Cellularline BTEASYFITBANDK activity tracker LED Wristband activity tracker IP67 Black:

Cellularline BTEASYFITBANDK, Wristband activity tracker, LED, Waterproof, IP67, Black

Long summary description Cellularline BTEASYFITBANDK activity tracker LED Wristband activity tracker IP67 Black:

Cellularline BTEASYFITBANDK. Display type: LED. Device type: Wristband activity tracker, Product color: Black, Band color: Black. USB connector type: Micro-USB. Battery life: 7 day(s), Charging source: USB. Mobile operating systems supported: Android, iOS

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.