Cellularline BOOKTOUCHGALA517KK, Folio, Samsung, Galaxy A5 (2017), 5.2", Black, Transparent
Cellularline BOOKTOUCHGALA517KK. Case type: Folio, Brand compatibility: Samsung, Compatibility: Galaxy A5 (2017), Maximum screen size: 5.2", Surface coloration: Monochromatic, Product color: Black, Transparent