CDA RV701SS, Freestanding cooker, Stainless steel, Rotary, Top front, Electronic, Gas
CDA RV701SS. Product type: Freestanding cooker, Product color: Stainless steel, Control type: Rotary. Hob type: Gas, Number of cooking zones: 5 zone(s), Number of gas cooking zones: 5 zone(s). Oven power source: Natural gas, Oven net capacity: 53 L, Total oven(s) interior capacity: 88 L. Oven 2 gross capacity: 35 L. Energy efficiency class (old): A