CDA HVG720SS, Black, Silver, Built-in, Gas, Glass, 5 zone(s), 5 zone(s)
CDA HVG720SS. Product color: Black, Silver, Appliance placement: Built-in, Hob type: Gas. Simmer cooking zone: 1000 W, Regular cooking zone: 1750 W, Large cooking zone: 3000 W. Control type: Rotary, Control position: Front. Current: 3 A. Width: 27.6" (700 mm), Depth: 20.3" (515 mm), Height: 1.73" (44 mm)