CDA logo

CDA DC740 4000 W Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31650
Info modified on:
29 Nov 2024, 15:42:37
Short summary description CDA DC740 4000 W Black:

CDA DC740, Small, Electric, 4000 W, 35 L, 3 shelves, 50 L

Long summary description CDA DC740 4000 W Black:

CDA DC740. Oven size: Small, Oven type: Electric, Total oven power: 4000 W. Oven 2 net capacity: 50 L. Product color: Black, Control type: Rotary, Sensor, Control position: Front. Clock type: Electronic, Timer type: Digital. AC input voltage: 230-240 V, AC input frequency: 50 Hz, Current: 20 A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.