Case Logic logo

Case Logic VNA-214FM 14" Messenger case Brown

Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41177
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Case Logic VNA-214FM 14" Messenger case Brown:

Case Logic VNA-214FM, Messenger case, 14", 17 oz (481 g)

Long summary description Case Logic VNA-214FM 14" Messenger case Brown:

Case Logic VNA-214FM. Case type: Messenger case, Maximum screen size: 14". Weight: 17 oz (481 g)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.