Case Logic logo

Case Logic MPC-6 MP3/MP4 player case Black Nylon

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18495
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Case Logic MPC-6 MP3/MP4 player case Black Nylon:

Case Logic MPC-6, Black, -All iPods, MP3 players., Nylon, 3 oz (85 g), 5 x 3.5 x 1.26" (127 x 89 x 32 mm)

Long summary description Case Logic MPC-6 MP3/MP4 player case Black Nylon:

Case Logic MPC-6. Product color: Black, Compatibility: -All iPods, MP3 players., Material: Nylon. Weight: 3 oz (85 g). Dimensions (WxDxH): 5 x 3.5 x 1.26" (127 x 89 x 32 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.