Case Logic logo

Case Logic MLA-114 14.1" Messenger case Purple

Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18750
Info modified on:
22 May 2023, 17:14:02
Short summary description Case Logic MLA-114 14.1" Messenger case Purple:

Case Logic MLA-114, Messenger case, 14.1", Shoulder strap, 16 oz (455 g)

Long summary description Case Logic MLA-114 14.1" Messenger case Purple:

Case Logic MLA-114. Case type: Messenger case, Maximum screen size: 14.1", Shoulder strap. Weight: 16 oz (455 g)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.