Case Logic LoDo , Messenger case, 15.6", Shoulder strap, 22.2 oz (630 g)
Case Logic LoDo . Case type: Messenger case, Maximum screen size: 15.6", Carrying handle(s), Shoulder strap. Weight: 22.2 oz (630 g). Surface coloration: Monochromatic