Case Logic logo

Case Logic QNS-113-BLACK 13.3" Sleeve case

Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12427
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Case Logic QNS-113-BLACK 13.3" Sleeve case:

Case Logic QNS-113-BLACK, Sleeve case, 13.3", 15.9 oz (450 g)

Long summary description Case Logic QNS-113-BLACK 13.3" Sleeve case:

Case Logic QNS-113-BLACK. Case type: Sleeve case, Maximum screen size: 13.3". Weight: 15.9 oz (450 g). Surface coloration: Monochromatic

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.