Case Logic Berkeley Deluxe, 15.6", Polyester
Case Logic Berkeley Deluxe. Product main color: Gray, Maximum screen size: 15.6". Width: 14.2" (360 mm), Depth: 11" (280 mm), Height: 19.3" (490 mm). Material: Polyester