Case Logic logo

Case Logic Invigo Eco INVIS114 Black 14" Sleeve case

Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36225
Info modified on:
15 Jan 2024, 15:08:58
Short summary description Case Logic Invigo Eco INVIS114 Black 14" Sleeve case:

Case Logic Invigo Eco INVIS114 Black, Sleeve case, 14", 7.05 oz (200 g)

Long summary description Case Logic Invigo Eco INVIS114 Black 14" Sleeve case:

Case Logic Invigo Eco INVIS114 Black. Case type: Sleeve case, Maximum screen size: 14". Weight: 7.05 oz (200 g). Surface coloration: Monochromatic

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.