Case Logic logo

Case Logic Reflect REFPC-116 Black 15.6" Sleeve case

Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130619
Info modified on:
14 Mar 2024, 18:22:59
Short summary description Case Logic Reflect REFPC-116 Black 15.6" Sleeve case:

Case Logic Reflect REFPC-116 Black, Sleeve case, 15.6", 10.9 oz (310 g)

Long summary description Case Logic Reflect REFPC-116 Black 15.6" Sleeve case:

Case Logic Reflect REFPC-116 Black. Case type: Sleeve case, Maximum screen size: 15.6". Weight: 10.9 oz (310 g). Surface coloration: Monochromatic

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.