Case Logic logo

Case Logic Reflect REFMB-113 Black 13" Sleeve case

Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122086
Info modified on:
21 May 2025, 15:30:43
Short summary description Case Logic Reflect REFMB-113 Black 13" Sleeve case:

Case Logic Reflect REFMB-113 Black, Sleeve case, 13", 7.05 oz (200 g)

Long summary description Case Logic Reflect REFMB-113 Black 13" Sleeve case:

Case Logic Reflect REFMB-113 Black. Case type: Sleeve case, Maximum screen size: 13". Weight: 7.05 oz (200 g). Surface coloration: Monochromatic

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.