Case Logic logo

Case Logic Prevailer PREV-217 Black/Midnight backpack Casual backpack Polyester

Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181283
Info modified on:
28 Nov 2023, 10:23:19
Short summary description Case Logic Prevailer PREV-217 Black/Midnight backpack Casual backpack Polyester:

Case Logic Prevailer PREV-217 Black/Midnight, 17.3", Notebook compartment, Polyester

Long summary description Case Logic Prevailer PREV-217 Black/Midnight backpack Casual backpack Polyester:

Case Logic Prevailer PREV-217 Black/Midnight. Backpack type: Casual backpack, Product main color: Black, Coloration: Monochromatic. Width: 12.2" (310 mm), Depth: 12.6" (320 mm), Height: 17.9" (455 mm). Material: Polyester

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.