Case Logic LODP114GR, 15", Notebook compartment, Canvas, Cotton
Case Logic LODP114GR. Product main color: Gray, Coloration: Monochromatic, Minimum screen size: 10.1". Width: 12.2" (310 mm), Depth: 9.45" (240 mm), Height: 15.7" (400 mm). Material: Canvas, Cotton