Canon XH A1s, 1.67 MP, CCD, 1/3", 2.8", LCD, 4.7 lbs (2.13 kg)
Canon XH A1s. Total megapixels: 1.67 MP, Sensor type: CCD, Optical sensor size: 1/3". Optical zoom: 20x, Focal length range: 4.5 - 90 mm, Focal length (35mm film equivalent): 1.28 - 25.6" (32.5 - 650 mm). Camera shutter speed: 1/3 - 1/16000 s. Display diagonal: 2.8", Display: LCD. Minimum illumination: 0.3 lx