Canon logo

Canon XF 105 Handheld camcorder 2.37 MP CMOS Full HD Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52803
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon XF 105 Handheld camcorder 2.37 MP CMOS Full HD Black:

Canon XF 105, 2.37 MP, CMOS, 1/1.3", Full HD, 3.5", LCD

Long summary description Canon XF 105 Handheld camcorder 2.37 MP CMOS Full HD Black:

Canon XF 105. Total megapixels: 2.37 MP, Sensor type: CMOS, Optical sensor size: 1/1.3". Optical zoom: 10x, Focal length range: 4.25 - 42.5 mm, Focal length (35mm film equivalent): 1.2 - 12" (30.4 - 304 mm). Camcorder media type: Memory card, Compatible memory cards: CF, SD, Maximum memory card size: 128 GB. Focus adjustment: Auto/Manual, Closest focusing distance: 0.787" (0.0200 m). White balance: Auto, Custom modes, Daylight, Manual, Tungsten

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.