Canon logo

Canon CanoScan LiDE 90 Flatbed scanner 2400 x 4800 DPI A4 Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50434
Info modified on:
08 Apr 2020, 10:13:32
Short summary description Canon CanoScan LiDE 90 Flatbed scanner 2400 x 4800 DPI A4 Silver:

Canon CanoScan LiDE 90, 8.5 x 11.7" (216 x 297 mm), 2400 x 4800 DPI, 48 bit, 24 bit, Flatbed scanner, Silver

Long summary description Canon CanoScan LiDE 90 Flatbed scanner 2400 x 4800 DPI A4 Silver:

Canon CanoScan LiDE 90. Maximum scan size: 8.5 x 11.7" (216 x 297 mm), Optical scanning resolution: 2400 x 4800 DPI, Input color depth: 48 bit. Scanner type: Flatbed scanner, Product color: Silver. Sensor type: CIS. Maximum ISO A-series paper size: A4. Standard interfaces: USB 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.