Canon logo

Canon HG10 camcorder 2.96 MP

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130149
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon HG10 camcorder 2.96 MP:

Canon HG10, 2.96 MP, 1/2.7", 40 GB, 2.7", LCD, 17.8 oz (505 g)

Long summary description Canon HG10 camcorder 2.96 MP:

Canon HG10. Total megapixels: 2.96 MP, Optical sensor size: 1/2.7". Optical zoom: 10x, Digital zoom: 200x, Focal length range: 6.1 - 61 mm. Internal storage capacity: 40 GB, Compatible memory cards: miniSD. Camera shutter speed: 1/2 - 1/2000 s. Display diagonal: 2.7", Display: LCD

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.