Canon logo

Canon PIXMA G1010 inkjet printer Color 4800 x 1200 DPI A4

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79143
Info modified on:
30 May 2023, 12:06:24
Short summary description Canon PIXMA G1010 inkjet printer Color 4800 x 1200 DPI A4:

Canon PIXMA G1010, Color, 4800 x 1200 DPI, A4, LCD, Black

Long summary description Canon PIXMA G1010 inkjet printer Color 4800 x 1200 DPI A4:

Canon PIXMA G1010. Color. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Display: LCD, Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.