Canon logo

Canon Top Coated Graphic+ Gloss printing paper 320x450 mm 100 sheets White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19152
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Canon Top Coated Graphic+ Gloss printing paper 320x450 mm 100 sheets White:

Canon Top Coated Graphic+ Gloss, 320x450 mm, Gloss, 100 sheets, 300 g/m², White, 228 µm

Long summary description Canon Top Coated Graphic+ Gloss printing paper 320x450 mm 100 sheets White:

Canon Top Coated Graphic+ Gloss. Paper size: 320x450 mm, Finish type: Gloss, Sheets per pack: 100 sheets

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.