Canon logo

Canon CanoScan Lide 220 Flatbed scanner 4800 x 4800 DPI A4 Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
288026
Info modified on:
14 Mar 2024, 17:34:47
Short summary description Canon CanoScan Lide 220 Flatbed scanner 4800 x 4800 DPI A4 Black:

Canon CanoScan Lide 220, 8.5 x 11.7" (216 x 297 mm), 4800 x 4800 DPI, 48 bit, 24 bit, Flatbed scanner, Black

Long summary description Canon CanoScan Lide 220 Flatbed scanner 4800 x 4800 DPI A4 Black:

Canon CanoScan Lide 220. Maximum scan size: 8.5 x 11.7" (216 x 297 mm), Optical scanning resolution: 4800 x 4800 DPI, Input color depth: 48 bit. Scanner type: Flatbed scanner, Product color: Black. Sensor type: CIS, Light source: RGB LED. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4. Standard interfaces: USB 2.0

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.