Canon logo

Canon imageRUNNER C1225iF Laser A4 600 x 600 DPI 25 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115287
Info modified on:
24 May 2025, 06:55:39
Short summary description Canon imageRUNNER C1225iF Laser A4 600 x 600 DPI 25 ppm:

Canon imageRUNNER C1225iF, Laser, Color printing, 600 x 600 DPI, A4, Direct printing, Gray, White

Long summary description Canon imageRUNNER C1225iF Laser A4 600 x 600 DPI 25 ppm:

Canon imageRUNNER C1225iF. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 25 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Gray, White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.