Canon logo

Canon PowerShot SX400 IS 1/2.3" Bridge camera 16 MP CCD 4608 x 3456 pixels Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92081
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon PowerShot SX400 IS 1/2.3" Bridge camera 16 MP CCD 4608 x 3456 pixels Black:

Canon PowerShot SX400 IS, 16 MP, 4608 x 3456 pixels, CCD, 30x, HD, Black

Long summary description Canon PowerShot SX400 IS 1/2.3" Bridge camera 16 MP CCD 4608 x 3456 pixels Black:

Canon PowerShot SX400 IS. Camera type: Bridge camera, Megapixel: 16 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 1600. Optical zoom: 30x, Digital zoom: 4x, Focal length range: 4.3 - 129 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 3". PictBridge. Weight: 11 oz (313 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.