Canon LEGRIA HF R56, 3.28 MP, CMOS, 1/4.85", Full HD, 8 GB, 3"
Canon LEGRIA HF R56. Total megapixels: 3.28 MP, Sensor type: CMOS, Optical sensor size: 1/4.85". Optical zoom: 32x, Digital zoom: 1140x, Focal length range: 2.8 - 89.6 mm. Internal storage capacity: 8 GB, Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. Focus adjustment: Auto/Manual. White balance: Auto, Daylight, Tungsten