Canon 12 x 36 IS II, Porro II, 12x, 1.42" (3.6 cm), Black, 23.3 oz (660 g)
Canon 12 x 36 IS II. Magnification: 12x, Objective diameter: 1.42" (3.6 cm), Prism type: Porro II. Battery type: 2 x AA. Width: 5" (127 mm), Depth: 6.85" (174 mm), Height: 2.76" (70 mm)