Canon logo

Canon CanoScan DR-9080C Document Scanner Sheet-fed scanner

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37634
Info modified on:
08 Apr 2020, 10:08:38
Short summary description Canon CanoScan DR-9080C Document Scanner Sheet-fed scanner:

Canon CanoScan DR-9080C Document Scanner, 39.4 x 12" (1000.8 x 304.8 mm), 24 bit, Sheet-fed scanner, CMOS, RGB LED, USB 2.0

Long summary description Canon CanoScan DR-9080C Document Scanner Sheet-fed scanner:

Canon CanoScan DR-9080C Document Scanner. Maximum scan size: 39.4 x 12" (1000.8 x 304.8 mm), Input color depth: 24 bit. Scanner type: Sheet-fed scanner. Sensor type: CMOS, Light source: RGB LED. Standard interfaces: USB 2.0. Power consumption (typical): 28 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.