Canon logo

Canon PIXMA MX472 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70579
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon PIXMA MX472 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA MX472, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black

Long summary description Canon PIXMA MX472 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA MX472. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.