Canon PIXMA Bubble Jet i80, Color, 4800 x 1200 DPI, 2, A4, 14 ppm
Canon PIXMA Bubble Jet i80. Color, Number of print cartridges: 2. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 14 ppm