Canon EOS 70D, 20.2 MP, 5472 x 3648 pixels, CMOS, Full HD, Touchscreen, Black
Canon EOS 70D. Camera type: SLR Camera Body, Megapixel: 20.2 MP, Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 25600. Fastest camera shutter speed: 1/8000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3", Touchscreen. PictBridge. Product color: Black