Canon logo

Canon EOS 70D + 18-135mm F3.5-5.6 IS STM SLR Camera Kit 20.2 MP CMOS 5472 x 3648 pixels Black

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21532
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon EOS 70D + 18-135mm F3.5-5.6 IS STM SLR Camera Kit 20.2 MP CMOS 5472 x 3648 pixels Black:

Canon EOS 70D + 18-135mm F3.5-5.6 IS STM, 20.2 MP, 5472 x 3648 pixels, CMOS, Full HD, Touchscreen, Black

Long summary description Canon EOS 70D + 18-135mm F3.5-5.6 IS STM SLR Camera Kit 20.2 MP CMOS 5472 x 3648 pixels Black:

Canon EOS 70D + 18-135mm F3.5-5.6 IS STM. Camera type: SLR Camera Kit, Megapixel: 20.2 MP, Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 25600. Fastest camera shutter speed: 1/8000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3", Touchscreen. PictBridge. Weight: 26.6 oz (755 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.