Canon Satera LBP6040, Laser, A4, 18 ppm, Duplex printing, Network ready, Black, Gray
Canon Satera LBP6040. Print technology: Laser. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm, Duplex printing. Network ready, Wi-Fi. Product color: Black, Gray