Canon logo

Canon PowerShot SX510 HS 1/2.3" Bridge camera 12.1 MP CMOS 4000 x 3000 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20660
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon PowerShot SX510 HS 1/2.3" Bridge camera 12.1 MP CMOS 4000 x 3000 pixels Black:

Canon PowerShot SX510 HS, 12.1 MP, 4000 x 3000 pixels, CMOS, 30x, Full HD, Black

Long summary description Canon PowerShot SX510 HS 1/2.3" Bridge camera 12.1 MP CMOS 4000 x 3000 pixels Black:

Canon PowerShot SX510 HS. Camera type: Bridge camera, Megapixel: 12.1 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4000 x 3000 pixels. ISO sensitivity (max): 3200. Optical zoom: 30x, Digital zoom: 4x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3". PictBridge. Weight: 12.3 oz (349 g). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.