Canon logo

Canon Digital IXUS 135 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44567
Info modified on:
08 Feb 2022, 19:35:41
Short summary description Canon Digital IXUS 135 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Silver:

Canon Digital IXUS 135, 16 MP, 4608 x 3456 pixels, CCD, 8x, HD, Silver

Long summary description Canon Digital IXUS 135 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Silver:

Canon Digital IXUS 135. Camera type: Compact camera, Megapixel: 16 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 1600. Optical zoom: 8x, Digital zoom: 4x, Focal length range: 5 - 40 mm. Wi-Fi. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 2.7". PictBridge. Product color: Silver

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.