Canon logo

Canon VIXIA HF R400 Handheld camcorder 3.28 MP CMOS Full HD Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89918
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon VIXIA HF R400 Handheld camcorder 3.28 MP CMOS Full HD Black:

Canon VIXIA HF R400, 3.28 MP, CMOS, 1/4.85", Full HD, 3", LCD

Long summary description Canon VIXIA HF R400 Handheld camcorder 3.28 MP CMOS Full HD Black:

Canon VIXIA HF R400. Total megapixels: 3.28 MP, Sensor type: CMOS, Optical sensor size: 1/4.85". Optical zoom: 32x, Digital zoom: 1060x, Focal length range: 2.8 - 89.6 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC, Maximum memory card size: 32 GB. Focus adjustment: Auto, Normal focusing range: 0.01 - 1 m. Light exposure modes: Manual

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.