Canon logo

Canon CanoScan 9900F Flatbed scanner

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64834
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Canon CanoScan 9900F Flatbed scanner:

Canon CanoScan 9900F, 8.5 x 11.7" (216 x 297 mm), Flatbed scanner, Scan, 19.5 W, 11.5 lbs (5.2 kg), Drivers & Utilities, Adobe PhotoShop Elements, ScanSoft OmniPage, ArcSoft PhotoBase, Presto!...

Long summary description Canon CanoScan 9900F Flatbed scanner:

Canon CanoScan 9900F. Maximum scan size: 8.5 x 11.7" (216 x 297 mm). Scanner type: Flatbed scanner. Button functions: Scan. Power consumption (typical): 19.5 W. Weight: 11.5 lbs (5.2 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.