Canon logo

Canon MP121-MG calculator Desktop Printing White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114418
Info modified on:
11 Dec 2018, 21:02:53
Short summary description Canon MP121-MG calculator Desktop Printing White:

Canon MP121-MG, Desktop, Printing, 12 digits, 1 lines, AC/Battery, White

Long summary description Canon MP121-MG calculator Desktop Printing White:

Canon MP121-MG. Form factor: Desktop, Type: Printing. Digits: 12 digits, Display number of lines: 1 lines. Print type: Ink ribbon. Currency converter, Tax calculation. Power source: AC/Battery. Product color: White

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.