Canon logo

Canon EOS 650D + 18-55mm IS + 55-250mm IS SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18857
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon EOS 650D + 18-55mm IS + 55-250mm IS SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black:

Canon EOS 650D + 18-55mm IS + 55-250mm IS, 18 MP, 5184 x 3456 pixels, CMOS, Full HD, Touchscreen, Black

Long summary description Canon EOS 650D + 18-55mm IS + 55-250mm IS SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black:

Canon EOS 650D + 18-55mm IS + 55-250mm IS. Camera type: SLR Camera Kit, Megapixel: 18 MP, Sensor type: CMOS, Maximum image resolution: 5184 x 3456 pixels. ISO sensitivity (max): 12800. Focal length range: 18 - 55 mm. Fastest camera shutter speed: 1/4000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3", Touchscreen. Viewfinder type: Electronic. PictBridge. Weight: 20.3 oz (575 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.