Canon logo

Canon imagePROGRAF iPF765 large format printer Inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27056
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon imagePROGRAF iPF765 large format printer Inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

Canon imagePROGRAF iPF765, Inkjet, 2400 x 1200 DPI, GARO, HP-GL/2, HP-RTL, Black, Cyan, Magenta, Matte black, Yellow, 79 sqf/h, A1 (594 x 841 mm)

Long summary description Canon imagePROGRAF iPF765 large format printer Inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

Canon imagePROGRAF iPF765. Print technology: Inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: GARO, HP-GL/2, HP-RTL. Maximum print size: A1 (594 x 841 mm), Borderless printing media sizes: A2, A3, B4, Media thickness: 0.07 - 0.8 mm. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10/100/1000 Base-T/TX. Internal memory: 256 MB, Internal storage capacity: 250 GB, Storage media: HDD. Power consumption (standby): 0.5 W, Power consumption (typical): 140 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.